The 727790210 is a PP-H flange adaptor for PN10 pressure rating with a flat/serrated jointing face, compliant with EN ISO 15494-1. It is designed for use with steel flanges and accepts EPDM or FKM profile flange gaskets. The part has a nominal diameter of 50 mm, an overall length of 28 mm, a flange diameter of 61 mm, and a bolt circle diameter of 88 mm with five bolt holes. It weighs 0.060 kg.
PN10 Jointing face flat/serrated
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727790210 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Socket Fusion |