Georg Fischer Piping Systems Ltd Fittings - Reducers 727908746

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer model 727908746 is a butt-welding reduction fitting for PP-H pipes, designed for infrared welding according to DVS 2207 with a nominal pressure rating of PN6. It reduces from a 180 mm outer diameter to a 90 mm outer diameter, with a length of 145 mm, and weighs 0.600 kg. The reducer has wall thicknesses of 10.2 mm and 5.1 mm on the large and small ends respectively.

Datasheet Summary
Powered by GS/AI

The PROGEF Standard Reducer model 727908746 is a butt-welding reduction fitting for PP-H pipes, designed for infrared welding according to DVS 2207 with a nominal pressure rating of PN6. It reduces from a 180 mm outer diameter to a 90 mm outer diameter, with a length of 145 mm, and weighs 0.600 kg. The reducer has wall thicknesses of 10.2 mm and 5.1 mm on the large and small ends respectively.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908746 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908746
Fittings - Reducers 727908746
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908746
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Couplers-Sockets - 158400009 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Tees-Wyes-Crosses - 159001619 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
View Details
Fittings - Saddles - 193130324 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details
Fittings - Saddles - 193130314 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 200.00 mm (7.87 inch)
View Details