Profiled backing flanges made of ductile iron (GGG 40) with black stoved epoxy coating (DIN 30677), compliant with ISO 7005, EN 1092, and ISO 9624, designed for metric piping systems with a flat side for bolting and a profiled side for flange adaptor alignment. The part number 724705130 corresponds to a 710 mm diameter, 700 mm nominal bore, PN10, butt-weld flange with 24 bolt holes and M27 bolt size, weighing 36.400 kg. The flange dimensions include D=900 mm, D1=840 mm, D2=740 mm, D3=30 mm, and H=45 mm.
Profiled Backing Flanges Metal, Epoxy coated, metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724705130 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Butt Fusion; Mechanical |