Georg Fischer Piping Systems Ltd Fittings - Reducers 727908684

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-welding fitting for polypropylene (PP-H) pipe systems, designed for SDR11/PN10 applications and compatible with infrared welding. It has a nominal size of 125 mm on one end and 110 mm on the other, with a wall thickness of 11.4 mm and 10.0 mm respectively, and an overall length of 110 mm. The fitting is cleaned and double-bagged, and conforms to DVS 2207 standards. Its weight is 0.468 kg.

Datasheet Summary
Powered by GS/AI

The PROGEF Plus Reducer is a butt-welding fitting for polypropylene (PP-H) pipe systems, designed for SDR11/PN10 applications and compatible with infrared welding. It has a nominal size of 125 mm on one end and 110 mm on the other, with a wall thickness of 11.4 mm and 10.0 mm respectively, and an overall length of 110 mm. The fitting is cleaned and double-bagged, and conforms to DVS 2207 standards. Its weight is 0.468 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908684 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908684
Fittings - Reducers 727908684
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908684
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001059 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132537 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 158001065 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131443 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details