Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727808022

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727 808 022 is a PP-H outlet flange adaptor for SDR17.6/PN6 piping, designed for conventional butt-welding per DVS 2207 and compatibility with wafer check valves type 369. It has a nominal diameter of 250 mm, a pressure rating of 6 bar, and weighs 3.563 kg. Its length is 240 mm, with matching flange dimensions D=325 mm, D1=259 mm, and D2=308 mm. Flange rings for socket systems are required when used with this adaptor.

Datasheet Summary
Powered by GS/AI

The 727 808 022 is a PP-H outlet flange adaptor for SDR17.6/PN6 piping, designed for conventional butt-welding per DVS 2207 and compatibility with wafer check valves type 369. It has a nominal diameter of 250 mm, a pressure rating of 6 bar, and weighs 3.563 kg. Its length is 240 mm, with matching flange dimensions D=325 mm, D1=259 mm, and D2=308 mm. Flange rings for socket systems are required when used with this adaptor.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727808022 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727808022
Fittings - Flange-Connections 727808022
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727808022
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193131473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001043 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details