Georg Fischer Piping Systems Ltd Fittings - Unions 727528113

Description
SDR17.6 (PN6)
Request a Quote
Description
SDR17.6 (PN6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR17.6 (PN6) union is a polypropylene homopolymer (PP-H) fitting with butt fusion ends and an O-ring groove, designed for infrared welding and conventional butt-welding per DVS 2207. It is available with either EPDM or FKM O-rings and has a nominal pressure rating of 6 bar. The model identified by code 727 528 113 corresponds to a 90 mm diameter fitting with a total length of 134.5 mm, a head length of 68.5 mm, and a 161 mm outer diameter. The O-ring part number for the FKM variant is 749.410.383. The fitting weighs 0.483 kg.

Datasheet Summary
Powered by GS/AI

The SDR17.6 (PN6) union is a polypropylene homopolymer (PP-H) fitting with butt fusion ends and an O-ring groove, designed for infrared welding and conventional butt-welding per DVS 2207. It is available with either EPDM or FKM O-rings and has a nominal pressure rating of 6 bar. The model identified by code 727 528 113 corresponds to a 90 mm diameter fitting with a total length of 134.5 mm, a head length of 68.5 mm, and a 161 mm outer diameter. The O-ring part number for the FKM variant is 749.410.383. The fitting weighs 0.483 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 727528113 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
727528113
Fittings - Unions 727528113
SDR17.6 (PN6)

SDR17.6 (PN6)

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727528113
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400152 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131485 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 140.00 mm (5.51 inch)
View Details