Georg Fischer Piping Systems Ltd Fittings - Reducers 727908547

Description
SDR11/PN10
Request a Quote
Description
SDR11/PN10
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-R) fitting designed for butt-welding according to DVS 2207 and compatible with infrared welding. It features a nominal pipe size of 40 mm on the major end and 25 mm on the minor end, with a pressure rating of 10 bar. The fitting has a length of 547 mm, wall thicknesses of 3.7 mm and 2.3 mm, and weighs 0.016 kg.

Datasheet Summary
Powered by GS/AI

The SDR11/PN10 reducer is a polypropylene (PP-R) fitting designed for butt-welding according to DVS 2207 and compatible with infrared welding. It features a nominal pipe size of 40 mm on the major end and 25 mm on the minor end, with a pressure rating of 10 bar. The fitting has a length of 547 mm, wall thicknesses of 3.7 mm and 2.3 mm, and weighs 0.016 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Reducers - 727908547 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Reducers
727908547
Fittings - Reducers 727908547
SDR11/PN10

SDR11/PN10

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727908547
Product Name Fittings - Reducers
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130274 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Couplers-Sockets - 158400006 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 114.00 mm (4.49 inch)
View Details
Fittings - Saddles - 193132405 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001124 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details