The Multi/Clamp Triple is a triple band clamp with a full circle gasket, designed for use on various pipe materials, including plastic pipes when approved by Georg Fischer Waga N.V. All metal components are made of stainless steel AISI 304, with AISI 316 available on request. The gasket is NBR-rated for water and gas applications from -10°C to +70°C at up to 6 bar pressure, with EPDM available for potable water up to +55°C. This part, identified as code 724 213 495, covers a pipe diameter range of 830 mm to 860 mm and has a maximum working pressure of 3 bar. The assembly has a mass of 1.000 kg and a length of 600 mm.
length 600 mm
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 724213495 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Connection Type | Mechanical |