Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 727808020

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727 808 020 is a PROGEF Standard Outlet flange adaptor made of PP-H, designed for use with wafer check valves type 369 and conventional butt-welding per DVS 2207. It has a nominal diameter of 225 mm, a pressure rating of PN6, and weighs 2.324 kg. Its dimensions are L=180 mm, L1=55 mm, L2=24 mm, D=270 mm, D1=206 mm, D2=248 mm, r=4 mm, and e=12.7 mm. Flange rings for socket systems must be used with this adaptor.

Datasheet Summary
Powered by GS/AI

The 727 808 020 is a PROGEF Standard Outlet flange adaptor made of PP-H, designed for use with wafer check valves type 369 and conventional butt-welding per DVS 2207. It has a nominal diameter of 225 mm, a pressure rating of PN6, and weighs 2.324 kg. Its dimensions are L=180 mm, L1=55 mm, L2=24 mm, D=270 mm, D1=206 mm, D2=248 mm, r=4 mm, and e=12.7 mm. Flange rings for socket systems must be used with this adaptor.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 727808020 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
727808020
Fittings - Flange-Connections 727808020
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727808020
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Butt Fusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001084 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131932 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Adapters-transitions - 158400351 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details