Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 727018221

Description
SDR17.6/PN6
Request a Quote
Description
SDR17.6/PN6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 727018221 is a 90° bend fitting for polypropylene piping, with a nominal diameter of 250 mm and a pressure rating of 6 bar. It is made of PP-H or PP-R material, compatible with infrared butt-welding according to DVS 2207, and has a wall thickness of 14.2 mm, overall length of 280 mm, and an outside radius of 252 mm. The part weighs 4.629 kg.

Datasheet Summary
Powered by GS/AI

The 727018221 is a 90° bend fitting for polypropylene piping, with a nominal diameter of 250 mm and a pressure rating of 6 bar. It is made of PP-H or PP-R material, compatible with infrared butt-welding according to DVS 2207, and has a wall thickness of 14.2 mm, overall length of 280 mm, and an outside radius of 252 mm. The part weighs 4.629 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 727018221 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
727018221
Fittings - Bends-Elbows 727018221
SDR17.6/PN6

SDR17.6/PN6

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 727018221
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193132503 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Plastic Pipe Fittings - 4328071 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Saddles - 193130237 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001082 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details