TE Connectivity Datasheets for EMI Filters and RFI Filters

Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI.
EMI Filters and RFI Filters: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17
Product Name Notes
Body Features Filter Shield Type : Complete Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :...
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical...
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics...
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics...
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :...
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) :...
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current...
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10...
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 3...
Body Features Filter Shield Type : None Product Orientation : Vertical Configuration Features Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6...
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (AMP) :...
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 24.3 MM  [.95 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (AMP) : 1 Inductance L1...
Body Features Product Weight : .065 KG  [.144 LB ] Dimensions Product Height : 29.3 MM  [1.15 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 32.5 MM  [1.27 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 68 Current Rating (AMP) :...
Body Features Product Weight : .085 KG  [.188 LB ] Dimensions Product Height : 22.3 MM  [.87 INCH ] Product Length : 50.5 MM  [1.98 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Capacitance Cx1 : .33 Capacitance Cy1 : .47 Current Rating (AMP) :...
Body Features Product Weight : .1 KG  [.221 LB ] Dimensions Product Height : 40.3 MM  [1.58 INCH ] Product Length : 64.8 MM  [2.55 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 22 Current Rating (AMP) :...
Body Features Product Weight : .1 KG  [.221 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (AMP) : 10 Inductance L1...
Body Features Product Weight : .2 KG  [.441 LB ] Dimensions Product Height : 30.3 MM  [1.19 INCH ] Product Length : 64.8 MM  [2.55 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : .33 Capacitance Cy1 : 2.2 Current Rating (AMP) :...
Body Features Product Weight : .21 KG  [.463 LB ] Dimensions Product Height : 30.3 MM  [1.19 INCH ] Product Length : 64.8 MM  [2.55 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : 3.3 Current Rating (AMP) :...
Body Features Product Weight : .24 KG  [.53 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .24 KG  [.53 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz)...
Body Features Product Weight : .25 KG  [.552 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .26 KG  [.574 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .26 KG  [.574 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .27 KG  [.596 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .285 KG  [.629 LB ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) : 20 Inductance L1 (MICHEN) : 4 Operating Voltage (VAC) : 250 Overvoltage Category : II Industry...
Body Features Product Weight : .288 KG  [.635 LB ] Dimensions Product Height : 40.3 MM  [1.58 INCH ] Product Length : 85 MM  [3.34 INCH ] Product Width : 54 MM  [2.12 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .31 KG  [.684 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .31 KG  [.684 LB ] Dimensions Product Height : 40.3 MM  [1.58 INCH ] Product Length : 64.8 MM  [2.55 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .32 KG  [.706 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 109.4 MM  [4.3 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .38 KG  [.838 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 109.4 MM  [4.3 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .39 KG  [.86 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 109.4 MM  [4.3 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 108 MM  [4.25 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 113.5 MM  [4.46 INCH ] Product Width : 58 MM  [2.28 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Capacitance Cy1 : 33 Current Rating (AMP) :...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 113.5 MM  [4.46 INCH ] Product Width : 58 MM  [2.28 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Current Rating (AMP) : 10 Inductance L1...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 113.5 MM  [4.46 INCH ] Product Width : 58 MM  [2.28 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Current Rating (AMP) : 16 Inductance L1...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 113.5 MM  [4.46 INCH ] Product Width : 58 MM  [2.28 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Current Rating (AMP) : 6 Inductance L1...
Body Features Product Weight : .4 KG  [.882 LB ] Dimensions Product Height : 45.4 MM  [1.78 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 56 MM  [2.2 INCH ] Electrical Characteristics Capacitance Cx1 : .47 Capacitance Cy1 : .47 Current Rating (AMP) :...
Body Features Product Weight : .41 KG  [.904 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .417 KG  [.92 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .418 KG  [.922 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .418 KG  [.922 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .42 KG  [.926 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .425 KG  [.937 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .43 KG  [.948 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics...
Body Features Product Weight : .438 KG  [.966 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .439 KG  [.968 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .439 KG  [.968 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 32 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 109.4 MM  [4.3 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) :...
Body Features Product Weight : .44 KG  [.971 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 109.4 MM  [4.3 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 32 Leakage Current (Max) (250VAC, 50Hz)...
Body Features Product Weight : .444 KG  [.979 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .445 KG  [.982 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .45 KG  [.993 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics...
Body Features Product Weight : .453 KG  [.999 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .46 KG  [1.015 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .46 KG  [1.015 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz)...
Body Features Product Weight : .482 KG  [1.063 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 32 Leakage Current (Max) (120VAC, 60Hz)...
Body Features Product Weight : .483 KG  [1.065 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz)...
Body Features Product Weight : .492 KG  [1.085 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .493 KG  [1.087 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz)...
Body Features Product Weight : .5 KG  [1.103 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics...
Body Features Product Weight : .505 KG  [1.114 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .521 KG  [1.149 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .581 KG  [1.281 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) :...
Body Features Product Weight : .6 KG  [1.323 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 70 MM  [2.75 INCH ] Product Length : 120.9 MM  [4.75 INCH ] Product Width : 82 MM  [3.22 INCH ] Electrical Characteristics...
Body Features Product Weight : .7 KG  [1.544 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 70 MM  [2.75 INCH ] Product Length : 120.9 MM  [4.75 INCH ] Product Width : 82 MM  [3.22 INCH ] Electrical Characteristics...
Body Features Product Weight : .7 KG  [1.544 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 160 MM  [6.299 INCH ] Product Width : 45 MM  [1.771 INCH ] Electrical Characteristics...
Body Features Product Weight : .73 KG  [1.61 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 160 MM  [6.299 INCH ] Product Width : 45 MM  [1.771 INCH ] Electrical Characteristics...
Body Features Product Weight : .8 KG  [1.764 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 80 MM  [3.14 INCH ] Product Length : 120 MM  [4.72 INCH ] Product Width : 115 MM  [4.52 INCH ] Electrical Characteristics...
Body Features Product Weight : .96 KG  [2.117 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics...
Body Features Product Weight : 1 KG  [2.205 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.1 KG  [2.426 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 85 MM  [3.34 INCH ] Product Length : 155 MM  [6.1 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.2 KG  [2.646 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 85 MM  [3.34 INCH ] Product Length : 155 MM  [6.1 INCH ] Product Width : 90 MM  [3.54 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.22 KG  [2.69 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 115 MM  [4.527 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.3 KG  [2.867 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 130 MM  [5.11 INCH ] Product Width : 125 MM  [4.92 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.37 KG  [3.021 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 135 MM  [5.315 INCH ] Product Length : 185 MM  [7.283 INCH ] Product Width : 55 MM  [2.165 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.52 KG  [3.352 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 115 MM  [4.527 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.6 KG  [3.528 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 130 MM  [5.11 INCH ] Product Width : 125 MM  [4.92 INCH ] Electrical Characteristics...
Body Features Product Weight : 1.85 KG  [4.079 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 145 MM  [5.708 INCH ] Product Length : 185 MM  [7.283 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics...
Body Features Product Weight : 10 KG  [22.046 LB ] Dimensions Product Height : 185 MM  [7.28 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 10 KG  [22.046 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 10 KG  [22.047 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 325 MM  [12.79 INCH ] Product Width : 170 MM  [6.69 INCH ] Electrical Characteristics...
Body Features Product Weight : 101 KG  [222.667 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 103 KG  [227.076 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 106 G  [3.73 OZ ] Dimensions Product Height : 55.6 MM  [2.18 INCH ] Product Length : 32 MM  [1.25 INCH ] Product Width : 49.8 MM  [1.96 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Capacitance Cy1 : 2.2 Capacitance Cy2 : 2.2...
Body Features Product Weight : 109 KG  [240.304 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 11 KG  [24.251 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 325 MM  [12.79 INCH ] Product Width : 170 MM  [6.69 INCH ] Electrical Characteristics...
Body Features Product Weight : 11.5 KG  [25.353 LB ] Dimensions Product Height : 200 MM  [7.87 INCH ] Product Length : 275 MM  [10.82 INCH ] Product Width : 215 MM  [8.46 INCH ] Electrical Characteristics Current Rating (AMP) : 1500 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 11.8 KG  [26.015 LB ] Dimensions Product Height : 158 MM  [6.22 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 197 MM  [7.75 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 26 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 111 KG  [244.713 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 112 KG  [246.917 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 114 KG  [251.327 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 120 KG  [264.554 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 122 KG  [268.964 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 13 KG  [28.66 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 13.3 KG  [29.321 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 134 KG  [295.419 LB ] Dimensions Product Height : 495 MM  [19.48 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 136 KG  [299.828 LB ] Dimensions Product Height : 495 MM  [19.48 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 14.2 KG  [31.306 LB ] Dimensions Product Height : 179 MM  [7.04 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 196 MM  [7.71 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 32 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 14.4 KG  [31.747 LB ] Dimensions Product Height : 179 MM  [7.04 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 196 MM  [7.71 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 38 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 14.7 KG  [32.408 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 142 KG  [313.056 LB ] Dimensions Product Height : 498 MM  [19.6 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 144 KG  [317.465 LB ] Dimensions Product Height : 498 MM  [19.6 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 15 KG  [33.069 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 16 KG  [35.274 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 16.2 KG  [35.715 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 18 KG  [39.683 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 18 KG  [39.683 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 18.3 KG  [40.345 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 19.8 KG  [43.651 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 2.3 KG  [5.071 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 115 MM  [4.52 INCH ] Product Length : 179 MM  [7.04 INCH ] Product Width : 115 MM  [4.52 INCH ] Electrical Characteristics...
Body Features Product Weight : 2.5 KG  [5.512 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 180 MM  [7.08 INCH ] Product Length : 255 MM  [10.03 INCH ] Product Width : 65 MM  [2.55 INCH ] Electrical Characteristics...
Body Features Product Weight : 2.7 KG  [5.953 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 160 MM  [6.29 INCH ] Product Width : 125 MM  [4.92 INCH ] Electrical Characteristics...
Body Features Product Weight : 20 KG  [44.092 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 20.9 KG  [46.077 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 21 KG  [46.297 LB ] Dimensions Product Height : 198 MM  [7.79 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 193 MM  [7.59 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 45 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 21 KG  [46.297 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 224 KG  [493.835 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 224 KG  [493.835 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 23.4 KG  [51.588 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 24 KG  [52.911 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 25 KG  [55.116 LB ] Dimensions Product Height : 198 MM  [7.79 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 233 MM  [9.17 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 60 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 25.6 KG  [56.438 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 254 KG  [559.973 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 258 KG  [568.792 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 258 KG  [568.792 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 26 KG  [57.32 LB ] Dimensions Product Height : 220 MM  [8.66 INCH ] Product Length : 402 MM  [15.82 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 260 G  [9.17 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 268 KG  [590.838 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 268 KG  [590.838 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 270 G  [9.52 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 28.2 KG  [62.17 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 280 G  [9.87 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 29 KG  [63.934 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 403 MM  [15.86 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 290 G  [10.22 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 291 KG  [641.544 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 295 KG  [650.363 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 295 KG  [650.363 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 296 KG  [652.568 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 296 KG  [652.568 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 150 Capacitance Cy2 : 330 Current Rating (AMP) :...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 15 Capacitance Cy2 : 15 Current Rating (AMP) :...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) :...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VDC) : 500 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 300 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 300 Operating Voltage (VDC) : 500 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 450 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 450 Operating Voltage (VDC) : 500 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 500 Overvoltage...
Body Features Product Weight : 3.4 KG  [7.496 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 155 MM  [6.102 INCH ] Product Length : 228 MM  [8.976 INCH ] Product Width : 115 MM  [4.528 INCH ] Electrical Characteristics...
Body Features Product Weight : 3.5 KG  [7.717 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 115 MM  [4.52 INCH ] Product Width : 135 MM  [5.31 INCH ] Electrical Characteristics...
Body Features Product Weight : 3.5 KG  [7.717 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 155 MM  [6.102 INCH ] Product Length : 228 MM  [8.976 INCH ] Product Width : 115 MM  [4.528 INCH ] Electrical Characteristics...
Body Features Product Weight : 3.8 KG  [8.378 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 155 MM  [6.102 INCH ] Product Length : 252 MM  [9.921 INCH ] Product Width : 115 MM  [4.528 INCH ] Electrical Characteristics...
Body Features Product Weight : 3.9 KG  [8.599 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 155 MM  [6.102 INCH ] Product Length : 252 MM  [9.921 INCH ] Product Width : 115 MM  [4.528 INCH ] Electrical Characteristics...
Body Features Product Weight : 30 KG  [66.139 LB ] Dimensions Product Height : 223 MM  [8.77 INCH ] Product Length : 240 MM  [9.44 INCH ] Product Width : 242 MM  [9.52 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 75 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 300 G  [10.58 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 300 KG  [661.386 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 300 KG  [661.386 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 310 G  [10.93 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 312 KG  [687.841 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 312 KG  [687.841 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 320 G  [11.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7...
Body Features Product Weight : 33.5 KG  [73.855 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 333 KG  [734.138 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 333 KG  [734.138 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 336 KG  [740.752 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 336 KG  [740.752 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 337 KG  [742.957 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 337 KG  [742.957 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 34 KG  [74.957 LB ] Dimensions Product Height : 218 MM  [8.58 INCH ] Product Length : 265 MM  [10.43 INCH ] Product Width : 243 MM  [9.56 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 90 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 34 KG  [74.957 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 356 KG  [784.845 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 356 KG  [784.845 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 37 KG  [81.571 LB ] Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 468 MM  [18.42 INCH ] Product Width : 250 MM  [9.84 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 370 KG  [815.709 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 370 KG  [815.709 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 373 KG  [822.323 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 373 KG  [822.323 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 374 KG  [824.528 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 374 KG  [824.528 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 38 G  [1.34 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max)...
Body Features Product Weight : 38 KG  [83.776 LB ] Dimensions Product Height : 234 MM  [9.21 INCH ] Product Length : 290 MM  [11.41 INCH ] Product Width : 240 MM  [9.44 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 110 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 4 KG  [8.818 LB ] Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 175 MM  [6.88 INCH ] Electrical Characteristics Current Rating (AMP) : 400 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 4.1 KG  [9.039 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 230 MM  [9.05 INCH ] Product Width : 135 MM  [5.31 INCH ] Electrical Characteristics...
Body Features Product Weight : 4.2 KG  [9.26 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 240 MM  [9.449 INCH ] Product Width : 116 MM  [4.567 INCH ] Electrical Characteristics...
Body Features Product Weight : 4.6 KG  [10.141 LB ] Dimensions Product Height : 150 MM  [5.9 INCH ] Product Length : 315 MM  [12.4 INCH ] Product Width : 175 MM  [6.88 INCH ] Electrical Characteristics Current Rating (AMP) : 600 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 4.7 KG  [10.362 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 125 MM  [4.92 INCH ] Product Length : 255 MM  [10.03 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics...
Body Features Product Weight : 4.7 KG  [10.362 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 240 MM  [9.449 INCH ] Product Width : 122.5 MM  [4.823 INCH ] Electrical Characteristics...
Body Features Product Weight : 4.7 KG  [10.362 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 260 MM  [10.236 INCH ] Product Width : 116 MM  [4.567 INCH ] Electrical Characteristics...
Body Features Product Weight : 4.9 KG  [10.803 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 260 MM  [10.236 INCH ] Product Width : 116 MM  [4.567 INCH ] Electrical Characteristics...
Body Features Product Weight : 40 G  [1.41 OZ ] Dimensions Product Height : 20.1 MM  [.79 INCH ] Product Length : 44 MM  [1.73 INCH ] Product Width : 27.8 MM  [1.09 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 15 Inductance...
Body Features Product Weight : 40 KG  [88.185 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 400 KG  [881.848 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 400 KG  [881.848 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics...
Body Features Product Weight : 407 KG  [897.28 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 408 KG  [899.485 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 408 KG  [899.485 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 410 KG  [903.894 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 410 KG  [903.894 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 411 KG  [906.099 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics...
Body Features Product Weight : 42.5 KG  [93.696 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 522 MM  [20.55 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 43 KG  [94.799 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 522 MM  [20.55 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 43 KG  [94.799 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 468 MM  [18.42 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 45 KG  [99.208 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 522 MM  [20.55 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 45.2 KG  [99.649 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 522 MM  [20.55 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 46 KG  [101.413 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 523 MM  [20.59 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 460 G  [16.22 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 464 G  [16.36 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 48.5 KG  [106.924 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 523 MM  [20.59 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 480 G  [16.93 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 484 G  [17.07 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 49 KG  [108.026 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 523 MM  [20.59 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 493 G  [17.39 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 498 G  [17.56 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 5.3 KG  [11.685 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 230 MM  [9.05 INCH ] Product Length : 320 MM  [12.59 INCH ] Product Width : 95 MM  [3.74 INCH ] Electrical Characteristics...
Body Features Product Weight : 5.3 KG  [11.685 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 260 MM  [10.236 INCH ] Product Width : 122.5 MM  [4.823 INCH ] Electrical Characteristics...
Body Features Product Weight : 5.4 KG  [11.905 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 165 MM  [6.496 INCH ] Product Length : 260 MM  [10.236 INCH ] Product Width : 122.5 MM  [4.823 INCH ] Electrical Characteristics...
Body Features Product Weight : 5.7 KG  [12.567 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 130 MM  [5.11 INCH ] Product Length : 251 MM  [9.88 INCH ] Product Width : 160 MM  [6.29 INCH ] Electrical Characteristics...
Body Features Product Weight : 5.8 KG  [12.787 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 175 MM  [6.89 INCH ] Product Length : 280 MM  [11.024 INCH ] Product Width : 142.5 MM  [5.61 INCH ] Electrical Characteristics...
Body Features Product Weight : 5.9 KG  [13.008 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 140 MM  [5.51 INCH ] Product Length : 250 MM  [9.84 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics...
Body Features Product Weight : 540 G  [19.04 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 543 G  [19.15 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2...
Body Features Product Weight : 55 G  [1.94 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 60.8 MM  [2.39 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance...
Body Features Product Weight : 55 G  [1.94 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.5 MM  [2.18 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance...
Body Features Product Weight : 55 G  [1.94 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.5 MM  [2.18 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current...
Body Features Product Weight : 55 G  [1.94 OZ ] Configuration Features Fuse Options : Dual Dimensions Product Height : 55.5 MM  [2.18 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .22 Current Rating (Max)...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max)...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Current Rating (Max) (AMP) : 4 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : .47 Current Rating (Max)...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 2.2 Current Rating (Max)...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 10 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 1 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 2 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 4 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 34 MM  [1.33 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Current Rating (Max) (AMP) : 6 Inductance...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : .47 Current Rating (Max)...
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 46.5 MM  [1.83 INCH ] Product Length : 46 MM  [1.81 INCH ] Product Width : 35 MM  [1.37 INCH ] Electrical Characteristics Capacitance Cx1 : .22 Capacitance Cy1 : 2.2 Current Rating (Max)...
Body Features Product Weight : 6.5 KG  [14.331 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 175 MM  [6.89 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Width : 142.5 MM  [5.61 INCH ] Electrical Characteristics...
Body Features Product Weight : 6.6 KG  [14.551 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 175 MM  [6.89 INCH ] Product Length : 300 MM  [11.811 INCH ] Product Width : 142.5 MM  [5.61 INCH ] Electrical Characteristics...
Body Features Product Weight : 6.8 KG  [14.991 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 265 MM  [10.43 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage...
Body Features Product Weight : 7.9 KG  [17.416 LB ] Dimensions Product Height : 183 MM  [7.2 INCH ] Product Length : 220 MM  [8.66 INCH ] Product Width : 145 MM  [5.7 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 18 Operating Voltage (Max) (VAC) :...
Body Features Product Weight : 7.9 KG  [17.417 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 280 MM  [11.02 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics...
Body Features Product Weight : 78 KG  [171.96 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 8.5 KG  [18.74 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 280 MM  [11.02 INCH ] Product Width : 140 MM  [5.51 INCH ] Electrical Characteristics...
Body Features Product Weight : 8.8 KG  [19.401 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 310 MM  [12.2 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics...
Body Features Product Weight : 80 KG  [176.37 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 83 KG  [182.983 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 83.5 KG  [184.086 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 85 KG  [187.393 LB ] Dimensions Product Height : 248 MM  [9.76 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 85 KG  [187.393 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 88.5 KG  [195.109 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 9 KG  [19.842 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 9.3 KG  [20.503 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics...
Body Features Product Weight : 9.3 KG  [20.503 LB ] Configuration Features Wiring Configuration : Three Phase Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics Current Rating (AMP) :...
Body Features Product Weight : 90 G  [3.17 OZ ] Dimensions Product Height : 48.8 MM  [1.92 INCH ] Product Length : 59.7 MM  [2.35 INCH ] Product Width : 28.5 MM  [1.12 INCH ] Electrical Characteristics Capacitance Cx1 : 220 Current Rating (Max) (AMP) : 2 Inductance...
Body Features Product Weight : 91 KG  [200.62 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 91.5 KG  [201.723 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 92 KG  [202.825 LB ] Dimensions Product Height : 380 MM  [14.96 INCH ] Product Length : 631 MM  [24.84 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 97.5 KG  [214.95 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Body Features Product Weight : 99 KG  [218.257 LB ] Dimensions Product Height : 385 MM  [15.15 INCH ] Product Length : 633 MM  [24.92 INCH ] Product Width : 450 MM  [17.71 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short...
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Operating Voltage (VAC) : 520 Industry Standards Certified To : CSA 22.2 No. 8 1986, UL 1283,...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 100 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 100 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 150 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 200 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 200 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 250 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 250 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 520, 300 Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 30 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 50 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 50 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating :...
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 520, 300 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60939-3 IP Rating :...
Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 6 Inductance L1 (MICHEN) : .78 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) :...
Electrical Characteristics Capacitance Cx1 : .33 Capacitance Cy1 : 2.2 Current Rating (Max) (AMP) : 20 Inductance L1 (MICHEN) : .4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) :...
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .1 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .2 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel...
Electrical Characteristics Current Rating (Max) (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 310 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 180 Industry Standards Certified To : IEC/EN 60939, UL 1283, CSA...
Electrical Characteristics Current Rating (Max) (AMP) : 2 Product Type Features Filtering Requirements : Filtered Output Termination Type : FASTON

<< Prev Next >>