TE Connectivity Active Harmonic Filters 823326-SF

Description
Body Features Product Weight : 224 KG  [493.835 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 224 KG  [493.835 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters - 823326-SF - TE Connectivity
Berwyn, PA, United States
Active Harmonic Filters
823326-SF
Active Harmonic Filters 823326-SF
Body Features Product Weight : 224 KG  [493.835 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 60 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Product Weight : 224 KG  [493.835 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 2328 MM  [91.65 INCH ]
  • Product Length : 600 MM  [23.62 INCH ]
  • Product Width : 600 MM  [23.62 INCH ]

Electrical Characteristics


  • Mitigation Current (AMP) : 60
  • Operating Voltage (Max) (VAC) : 415

Industry Standards


  • IP Rating : IP54
  • Pollution Degree : PD2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 1000
  • Product Options : Switch Disconnector

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823326-SF
Product Name Active Harmonic Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Single Phase Filters - 1-1609034-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
Power Line Filter Modules - 174-10KESS1AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details