TE Connectivity 3-Phase Filters 823769-SF

Description
Body Features Product Weight : 1.85 KG  [4.079 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 145 MM  [5.708 INCH ] Product Length : 185 MM  [7.283 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Capacitance Cx1 : 6.8 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 36 Inductance L1 (MICHEN) : 1010 Inductance L2 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 530, 305 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : CSA 22.2 No. 8-13, IEC 60204-1, IEC 60335-2-40, IEC 60335-1, UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1.85 KG  [4.079 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 145 MM  [5.708 INCH ] Product Length : 185 MM  [7.283 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Capacitance Cx1 : 6.8 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 36 Inductance L1 (MICHEN) : 1010 Inductance L2 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 530, 305 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : CSA 22.2 No. 8-13, IEC 60204-1, IEC 60335-2-40, IEC 60335-1, UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 823769-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
823769-SF
3-Phase Filters 823769-SF
Body Features Product Weight : 1.85 KG  [4.079 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 145 MM  [5.708 INCH ] Product Length : 185 MM  [7.283 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Capacitance Cx1 : 6.8 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 36 Inductance L1 (MICHEN) : 1010 Inductance L2 (MICHEN) : 3 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 530, 305 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : CSA 22.2 No. 8-13, IEC 60204-1, IEC 60335-2-40, IEC 60335-1, UL 60939-3, IEC 60939-3 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 1.85 KG  [4.079 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 145 MM  [5.708 INCH ]
  • Product Length : 185 MM  [7.283 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 6.8
  • Capacitance Cx2 : 3.3
  • Capacitance Cy2 : 6800
  • Current Rating (AMP) : 36
  • Inductance L1 (MICHEN) : 1010
  • Inductance L2 (MICHEN) : 3
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7
  • Operating Voltage (VAC) : 530, 305
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : CSA 22.2 No. 8-13, IEC 60204-1, IEC 60335-2-40, IEC 60335-1, UL 60939-3, IEC 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) : 2000 M  [6561.68 FT ]
  • Operating Frequency of Application : 50, 60

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Push-In Terminal
  • Output Termination Type : Push-In Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823769-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
Power Line Filter Modules - 174-15KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
IEC Filters - 2660157 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details