Body Features Product Weight : .46 KG [1.015 LB ]
Dimensions Product Height : 35 MM [1.37 INCH ] Product Length : 149.4 MM [5.88 INCH ] Product Width : 73 MM [2.87 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) : 20 Inductance L1 (MICHEN) : 2.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II
Industry Standards Certified To : GB/T 15287, CSA 22.2 No. 8-13, UL/IEC 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Product Weight : .46 KG [1.015 LB ]
Dimensions
- Product Height : 35 MM [1.37 INCH ]
- Product Length : 149.4 MM [5.88 INCH ]
- Product Width : 73 MM [2.87 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Capacitance Cy1 : 4.7
- Current Rating (AMP) : 20
- Inductance L1 (MICHEN) : 2.4
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82
- Operating Voltage (VAC) : 277
- Overvoltage Category : II
Industry Standards
- Certified To : GB/T 15287, CSA 22.2 No. 8-13, UL/IEC 60939-3
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]