TE Connectivity DC Filters 822426-SF

Description
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 450 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : EN 62109, UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 450 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : EN 62109, UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 822426-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
822426-SF
DC Filters 822426-SF
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 450 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : EN 62109, UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 3 KG  [6.614 LB ]

Dimensions


  • Product Height : 95 MM  [3.74 INCH ]
  • Product Length : 200 MM  [7.87 INCH ]
  • Product Width : 163 MM  [6.41 INCH ]

Electrical Characteristics


  • Capacitance Cy1 : 330
  • Capacitance Cy2 : 330
  • Current Rating (AMP) : 450
  • Electrical Resistance to Ground (KOHM) : 10
  • Operating Voltage (VDC) : 1000
  • Overvoltage Category : III

Industry Standards


  • Certified To : EN 62109, UL 1283, CSA 22.2 No. 8 1986, IEC/EN 60939, EN 60721-3
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 822426-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 130Ua; Current Rating Corcom Te Connectivity - 88K2426 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - CCM2160-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filter Modules - 174-150AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filter Modules - 174-100KEMS10BBSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details