TE Connectivity DC Filters 822899-SF

Description
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 600 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 600 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 822899-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
822899-SF
DC Filters 822899-SF
Body Features Product Weight : 3 KG  [6.614 LB ] Dimensions Product Height : 95 MM  [3.74 INCH ] Product Length : 200 MM  [7.87 INCH ] Product Width : 163 MM  [6.41 INCH ] Electrical Characteristics Capacitance Cy1 : 330 Capacitance Cy2 : 330 Current Rating (AMP) : 600 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283, EN 60721-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 3 KG  [6.614 LB ]

Dimensions


  • Product Height : 95 MM  [3.74 INCH ]
  • Product Length : 200 MM  [7.87 INCH ]
  • Product Width : 163 MM  [6.41 INCH ]

Electrical Characteristics


  • Capacitance Cy1 : 330
  • Capacitance Cy2 : 330
  • Current Rating (AMP) : 600
  • Electrical Resistance to Ground (KOHM) : 10
  • Operating Voltage (VDC) : 1000
  • Overvoltage Category : III

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, IEC/EN 60939, EN 62109, UL 1283, EN 60721-3
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 822899-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 8 amps
View Details
Multi-Function Inlet Filters - 1-6609008-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5377 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details