TE Connectivity Active Harmonic Filters 824185-SF

Description
Body Features Product Weight : 370 KG  [815.709 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 240 Operating Voltage (Max) (VAC) : 480 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 370 KG  [815.709 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 240 Operating Voltage (Max) (VAC) : 480 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters - 824185-SF - TE Connectivity
Berwyn, PA, United States
Active Harmonic Filters
824185-SF
Active Harmonic Filters 824185-SF
Body Features Product Weight : 370 KG  [815.709 LB ] Configuration Features Wiring Configuration : WYE (3 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 240 Operating Voltage (Max) (VAC) : 480 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Product Weight : 370 KG  [815.709 LB ]

Configuration Features


  • Wiring Configuration : WYE (3 wire + ground)

Dimensions


  • Product Height (MM) : 1980
  • Product Length (MM) : 606
  • Product Width (MM) : 806

Electrical Characteristics


  • Mitigation Current (AMP) : 240
  • Operating Voltage (Max) (VAC) : 480

Industry Standards


  • IP Rating : IP41
  • Pollution Degree : PD2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 1000

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 824185-SF
Product Name Active Harmonic Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1612 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Single Phase Filters - 1-1609034-7 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details
3 suppliers
Power Line Filter Modules - 10EK3-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers