TE Connectivity Active Harmonic Filters 824197-SF

Description
Body Features Product Weight : 300 KG  [661.386 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 120 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector, Human Machine Interface Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 300 KG  [661.386 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 120 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector, Human Machine Interface Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters - 824197-SF - TE Connectivity
Berwyn, PA, United States
Active Harmonic Filters
824197-SF
Active Harmonic Filters 824197-SF
Body Features Product Weight : 300 KG  [661.386 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806 Electrical Characteristics Mitigation Current (AMP) : 120 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP41 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector, Human Machine Interface Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Product Weight : 300 KG  [661.386 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height (MM) : 1980
  • Product Length (MM) : 606
  • Product Width (MM) : 806

Electrical Characteristics


  • Mitigation Current (AMP) : 120
  • Operating Voltage (Max) (VAC) : 415

Industry Standards


  • IP Rating : IP41
  • Pollution Degree : PD2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 1000
  • Product Options : Switch Disconnector, Human Machine Interface

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 824197-SF
Product Name Active Harmonic Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 75 amps
View Details
2 suppliers
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5375 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
3-Phase Filters - 1-2405077-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers
Multi-Function Inlet Filters - 1-6609016-6 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details