TE Connectivity 3-Phase Filters 823386-SF

Description
Body Features Product Weight : .43 KG  [.948 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .43 KG  [.948 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 823386-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
823386-SF
3-Phase Filters 823386-SF
Body Features Product Weight : .43 KG  [.948 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : .43 KG  [.948 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 128 MM  [5.03 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 4
  • Operating Voltage (VAC) : 530
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823386-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
View Details
2 suppliers
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 174-100KEMS10ABSD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filters - 2871241 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details