TE Connectivity 3-Phase Filters 824560-SF

Description
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 824560-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
824560-SF
3-Phase Filters 824560-SF
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 80 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Configuration Features


  • Wiring Configuration : Three Phase 3 Wire

Electrical Characteristics


  • Current Rating (AMP) : 80
  • Operating Voltage (VAC) : 300, 520
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL 60939-3
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000
  • Operating Frequency of Application : 60, 50

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - 817-824560-SF-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
817-824560-SF-ND
Power Line Filter Modules 817-824560-SF-ND
FN3060N-80-62

FN3060N-80-62

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 824560-SF 817-824560-SF-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
3-Phase Filters - 1-1609965-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
Multi-Function Inlet Filters - 1-6609001-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers