TE Connectivity 3-Phase Filters 823290-SF

Description
Body Features Product Weight : 9.3 KG  [20.503 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics Current Rating (AMP) : 230 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 9.3 KG  [20.503 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics Current Rating (AMP) : 230 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 823290-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
823290-SF
3-Phase Filters 823290-SF
Body Features Product Weight : 9.3 KG  [20.503 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 240 MM  [9.44 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 105 MM  [4.13 INCH ] Electrical Characteristics Current Rating (AMP) : 230 Operating Voltage (VAC) : 480 Overvoltage Category : III Industry Standards Certified To : IEC 60939-3, UL 60939-3 IP Rating : IP20 Pollution Degree : PD3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 9.3 KG  [20.503 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 240 MM  [9.44 INCH ]
  • Product Length : 350 MM  [13.77 INCH ]
  • Product Width : 105 MM  [4.13 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 230
  • Operating Voltage (VAC) : 480
  • Overvoltage Category : III

Industry Standards


  • Certified To : IEC 60939-3, UL 60939-3
  • IP Rating : IP20
  • Pollution Degree : PD3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823290-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405082-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
2 suppliers
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details
Power Line Filter Modules - CCM1314-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
3-Phase Filters - 1-2405077-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers