TE Connectivity Inlet Filters 823255-SF

Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet
Description
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 823255-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
823255-SF
Inlet Filters 823255-SF
Body Features Product Weight : 55 G  [1.94 OZ ] Dimensions Product Height : 35.3 MM  [1.38 INCH ] Product Length : 56.1 MM  [2.2 INCH ] Product Width : 46.3 MM  [1.82 INCH ] Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 4 Inductance L1 (MICHEN) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II Industry Standards Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, IEC/EN 60939-3, GB/T 15287 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire

Body Features


  • Product Weight : 55 G  [1.94 OZ ]

Dimensions


  • Product Height : 35.3 MM  [1.38 INCH ]
  • Product Length : 56.1 MM  [2.2 INCH ]
  • Product Width : 46.3 MM  [1.82 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : .1
  • Capacitance Cy1 : .47
  • Current Rating (Max) (AMP) : 4
  • Inductance L1 (MICHEN) : 1
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40
  • Overvoltage Category : II

Industry Standards


  • Certified To : GB/T 15288, CSA 22.2 No. 8-13, UL 60939-3, IEC/EN 60939-3, GB/T 15287
  • IP Rating : IP40
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Filtered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Litz Wire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823255-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
3-Phase Filters - 1609071-2 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
3-Phase Filters - 1-2405077-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 75 amps
View Details
2 suppliers