TE Connectivity DC Filters 823741-SF

Description
Body Features Product Weight : 6.8 KG  [14.991 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 265 MM  [10.43 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 6.8 KG  [14.991 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 265 MM  [10.43 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 823741-SF - TE Connectivity
Berwyn, PA, United States
DC Filters
823741-SF
DC Filters 823741-SF
Body Features Product Weight : 6.8 KG  [14.991 LB ] Dimensions Product Height : 160 MM  [6.29 INCH ] Product Length : 265 MM  [10.43 INCH ] Product Width : 180 MM  [7.08 INCH ] Electrical Characteristics Current Rating (AMP) : 1000 Operating Voltage (VDC) : 1000 Overvoltage Category : II Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : 6.8 KG  [14.991 LB ]

Dimensions


  • Product Height : 160 MM  [6.29 INCH ]
  • Product Length : 265 MM  [10.43 INCH ]
  • Product Width : 180 MM  [7.08 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 1000
  • Operating Voltage (VDC) : 1000
  • Overvoltage Category : II

Industry Standards


  • Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823741-SF
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609966-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers
3-Phase Filters - 1-1609967-7 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
View Details
Multi-Function Inlet Filters - 1-6609005-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details