Configuration Features Wiring Configuration : Three Phase 3 Wire
Electrical Characteristics Current Rating (AMP) : 200 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III
Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 50, 60
Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Configuration Features
- Wiring Configuration : Three Phase 3 Wire
Electrical Characteristics
- Current Rating (AMP) : 200
- Operating Voltage (VAC) : 300, 520
- Overvoltage Category : III
Industry Standards
- Certified To : UL 60939-3
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
- Operating Frequency of Application : 50, 60
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]