TE Connectivity Single Phase Filters 822967-SF

Description
Body Features Product Weight : .24 KG  [.53 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .24 KG  [.53 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 822967-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
822967-SF
Single Phase Filters 822967-SF
Body Features Product Weight : .24 KG  [.53 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 97.7 MM  [3.84 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : .24 KG  [.53 LB ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 97.7 MM  [3.84 INCH ]
  • Product Width : 59 MM  [2.32 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87
  • Operating Voltage (VAC) : 277
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 822967-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609965-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details
Power Line Filter Modules - 174-150KEMS6BFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
DC Filters - 1-2443554-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
3-Phase Filters - 1-1609967-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details