TE Connectivity Passive Harmonic Filters 823478-SF

Description
Body Features Product Weight : 9 KG  [19.842 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 10 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 4 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : 10 - 15 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Request a Quote Datasheet
Description
Body Features Product Weight : 9 KG  [19.842 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 10 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 4 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : 10 - 15 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 823478-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
823478-SF
Passive Harmonic Filters 823478-SF
Body Features Product Weight : 9 KG  [19.842 LB ] Dimensions Product Height : 170 MM  [6.69 INCH ] Product Length : 349 MM  [13.74 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 10 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 4 Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : 10 - 15 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%

Body Features


  • Product Weight : 9 KG  [19.842 LB ]

Dimensions


  • Product Height : 170 MM  [6.69 INCH ]
  • Product Length : 349 MM  [13.74 INCH ]
  • Product Width : 185 MM  [7.28 INCH ]

Electrical Characteristics


  • Motor Drive Input Current (AMP) : 10
  • Operating Voltage (Max) (VAC) : 480
  • Overvoltage Category : III
  • Rated Load Power (KWATT) : 4
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL/EN 61800-5-1, EN 61558-2-20
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000
  • Target THDi @ Rated Power (PCT) : 10 - 15

Other


  • Frame Size Code : A

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR
  • Rated Voltage & Power Efficiency : >98%
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823478-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871228 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-15KESS6AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Rfi Power Line Filter, 10A, 380Ua; Current Rating Corcom Te Connectivity - 82H5929 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
IEC Filters - 2660148 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details