TE Connectivity Inlet Filters 823034-SF

Description
Body Features Product Weight : 320 G  [11.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet
Description
Body Features Product Weight : 320 G  [11.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 823034-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
823034-SF
Inlet Filters 823034-SF
Body Features Product Weight : 320 G  [11.28 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 133 MM  [5.23 INCH ] Product Width : 59 MM  [2.32 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 4.7 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire

Body Features


  • Product Weight : 320 G  [11.28 OZ ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 133 MM  [5.23 INCH ]
  • Product Width : 59 MM  [2.32 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cx2 : .47
  • Capacitance Cy1 : 4.7
  • Current Rating (Max) (AMP) : 20
  • Electrical Resistance to Ground (KOHM) : 680
  • Inductance L1 (MICHEN) : 2.4
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 210
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 370
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Unfiltered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Litz Wire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823034-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-1609112-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 15DAF1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
View Details
2 suppliers
Power Line Filter Modules - 174-100KEMS10ABSDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity - 98K5203 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details