Body Features Product Weight : 5.8 KG [12.787 LB ]
Configuration Features Wiring Configuration : WYE (4 wire + ground)
Dimensions Product Height : 175 MM [6.89 INCH ] Product Length : 280 MM [11.024 INCH ] Product Width : 142.5 MM [5.61 INCH ]
Electrical Characteristics Capacitance Cx1 : 6.8 Capacitance Cx2 : 6.8 Capacitance Cy2 : 680 Current Rating (AMP) : 160 Inductance L1 (MICHEN) : 280 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.136 Operating Voltage (VAC) : 305, 530 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : IEC 60335-2-40, IEC 60939-3, IEC 60335-1, CSA 22.2 No. 8-13, UL 60939-3, IEC 60204-1 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M [6561.68 FT ] Operating Frequency of Application : 60, 50
Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 5.8 KG [12.787 LB ]
Configuration Features
- Wiring Configuration : WYE (4 wire + ground)
Dimensions
- Product Height : 175 MM [6.89 INCH ]
- Product Length : 280 MM [11.024 INCH ]
- Product Width : 142.5 MM [5.61 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 6.8
- Capacitance Cx2 : 6.8
- Capacitance Cy2 : 680
- Current Rating (AMP) : 160
- Inductance L1 (MICHEN) : 280
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 2.136
- Operating Voltage (VAC) : 305, 530
- Overvoltage Category : III
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : IEC 60335-2-40, IEC 60939-3, IEC 60335-1, CSA 22.2 No. 8-13, UL 60939-3, IEC 60204-1
- IP Rating : IP20
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) : 2000 M [6561.68 FT ]
- Operating Frequency of Application : 60, 50
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]