Body Features Product Weight : 42.5 KG [93.696 LB ]
Dimensions Product Height : 238 MM [9.37 INCH ] Product Length : 522 MM [20.55 INCH ] Product Width : 280 MM [11.02 INCH ]
Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000
Other Frame Size Code : D
Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Body Features
- Product Weight : 42.5 KG [93.696 LB ]
Dimensions
- Product Height : 238 MM [9.37 INCH ]
- Product Length : 522 MM [20.55 INCH ]
- Product Width : 280 MM [11.02 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (VAC) : 480
- Overvoltage Category : III
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL/EN 61800-5-1, EN 61558-2-20
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
Other
Product Type Features
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block