TE Connectivity IEC Filters 8-6609107-3

Description
TE Connectivity PS0SXSSXB IEC Filter
Request a Quote
Description
TE Connectivity PS0SXSSXB IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863684 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863684
IEC Filters 1863684
TE Connectivity PS0SXSSXB IEC Filter

TE Connectivity PS0SXSSXB IEC Filter

Supplier's Site
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH1713 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
01AH1713
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 01AH1713
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863684 01AH1713
Product Name IEC Filters Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245287 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers