Body Features Product Weight : 407 KG [897.28 LB ]
Configuration Features Wiring Configuration : WYE (3 wire + ground)
Dimensions Product Height (MM) : 1980 Product Length (MM) : 606 Product Width (MM) : 806
Electrical Characteristics Mitigation Current (AMP) : 300 Operating Voltage (Max) (VAC) : 480
Industry Standards IP Rating : IP41 Pollution Degree : PD2
Mechanical Attachment Product Mount Type : Floor Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000
Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]
Body Features
- Product Weight : 407 KG [897.28 LB ]
Configuration Features
- Wiring Configuration : WYE (3 wire + ground)
Dimensions
- Product Height (MM) : 1980
- Product Length (MM) : 606
- Product Width (MM) : 806
Electrical Characteristics
- Mitigation Current (AMP) : 300
- Operating Voltage (Max) (VAC) : 480
Industry Standards
- IP Rating : IP41
- Pollution Degree : PD2
Mechanical Attachment
- Product Mount Type : Floor Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 1000
Product Type Features
- Input Termination Type : Busbar
- Output Termination Type : Busbar
Usage Conditions
- Operating Temperature Range : 0 - 50 DEGC [32 - 122 DEGF ]