Body Features Product Weight : 3 KG [6.614 LB ]
Dimensions Product Height : 95 MM [3.74 INCH ] Product Length : 200 MM [7.87 INCH ] Product Width : 163 MM [6.41 INCH ]
Electrical Characteristics Capacitance Cy1 : 150 Capacitance Cy2 : 330 Current Rating (AMP) : 600 Electrical Resistance to Ground (KOHM) : 10 Operating Voltage (VDC) : 1000 Overvoltage Category : III
Industry Standards Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Busbar Output Termination Type : Busbar
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : 3 KG [6.614 LB ]
Dimensions
- Product Height : 95 MM [3.74 INCH ]
- Product Length : 200 MM [7.87 INCH ]
- Product Width : 163 MM [6.41 INCH ]
Electrical Characteristics
- Capacitance Cy1 : 150
- Capacitance Cy2 : 330
- Current Rating (AMP) : 600
- Electrical Resistance to Ground (KOHM) : 10
- Operating Voltage (VDC) : 1000
- Overvoltage Category : III
Industry Standards
- Certified To : CSA 22.2 No. 8 1986, EN 62109, EN 60721-3, UL 1283, IEC/EN 60939
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Busbar
- Output Termination Type : Busbar
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]