TE Connectivity Passive Harmonic Filters 823520-SF

Description
Body Features Product Weight : 33.5 KG  [73.855 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Body Features Product Weight : 33.5 KG  [73.855 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 823520-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
823520-SF
Passive Harmonic Filters 823520-SF
Body Features Product Weight : 33.5 KG  [73.855 LB ] Dimensions Product Height : 238 MM  [9.37 INCH ] Product Length : 467 MM  [18.38 INCH ] Product Width : 280 MM  [11.02 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Other Frame Size Code : C Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block

Body Features


  • Product Weight : 33.5 KG  [73.855 LB ]

Dimensions


  • Product Height : 238 MM  [9.37 INCH ]
  • Product Length : 467 MM  [18.38 INCH ]
  • Product Width : 280 MM  [11.02 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 480
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL/EN 61800-5-1, EN 61558-2-20
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : C

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823520-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 90 amps
View Details
3 suppliers
Power Line Filters - 2094490 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 10EK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details