TE Connectivity Single Phase Filters 821828-SF

Description
Body Features Product Weight : .492 KG  [1.085 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) : 32 Inductance L1 (MICHEN) : .9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .492 KG  [1.085 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) : 32 Inductance L1 (MICHEN) : .9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 821828-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
821828-SF
Single Phase Filters 821828-SF
Body Features Product Weight : .492 KG  [1.085 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 4.7 Current Rating (AMP) : 32 Inductance L1 (MICHEN) : .9 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13, GB/T 15287 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Litz Wire Output Termination Type : Litz Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Product Weight : .492 KG  [1.085 LB ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 149.4 MM  [5.88 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cy1 : 4.7
  • Current Rating (AMP) : 32
  • Inductance L1 (MICHEN) : .9
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82
  • Operating Voltage (VAC) : 277
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL/IEC 60939-3, CSA 22.2 No. 8-13, GB/T 15287
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Litz Wire
  • Output Termination Type : Litz Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 821828-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1609042-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 60 amps
View Details
4 suppliers
3-Phase Filters - 1609071-4 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Power Line Filter Modules - CCM1969-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details