TE Connectivity IEC Filters 8-6609955-8

Description
TE Connectivity PE0S0DBX0 IEC Filter
Request a Quote
Description
TE Connectivity PE0S0DBX0 IEC Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1863894 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863894
IEC Filters 1863894
TE Connectivity PE0S0DBX0 IEC Filter

TE Connectivity PE0S0DBX0 IEC Filter

Supplier's Site
IEC Filters - 1863619 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1863619
IEC Filters 1863619
TE Connectivity PE0S0DBX0 IEC Filter

TE Connectivity PE0S0DBX0 IEC Filter

Supplier's Site
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity - 83K9001 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
83K9001
Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity 83K9001
CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 10A, 250VAC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1863894 83K9001
Product Name IEC Filters Connector, Power Entry, Rcpt, 10A, 250Vac; Connector Type Corcom Te Connectivity
Package / Mounting Flange mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KEPS10BBSWHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line EMC Filters - RSHN-2080 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Rated Voltage 250 volts
Rated Current 80 amps
View Details
2 suppliers
Power Line Filter Modules - 486-3-110-846-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers