Body Features Product Weight : 88.5 KG [195.109 LB ]
Dimensions Product Height : 385 MM [15.15 INCH ] Product Length : 633 MM [24.92 INCH ] Product Width : 450 MM [17.71 INCH ]
Electrical Characteristics Motor Drive Input Current (AMP) : 162 Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Rated Load Power (KWATT) : 93 Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2
Mechanical Attachment Product Mount Type : Wall Mount
Operation/Applicatio
n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 2000 Target THDi @ Rated Power (PCT) : 10 - 15
Other Frame Size Code : E
Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Usage Conditions Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR Rated Voltage & Power Efficiency : >98%
Body Features
- Product Weight : 88.5 KG [195.109 LB ]
Dimensions
- Product Height : 385 MM [15.15 INCH ]
- Product Length : 633 MM [24.92 INCH ]
- Product Width : 450 MM [17.71 INCH ]
Electrical Characteristics
- Motor Drive Input Current (AMP) : 162
- Operating Voltage (Max) (VAC) : 480
- Overvoltage Category : III
- Rated Load Power (KWATT) : 93
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : UL/EN 61800-5-1, EN 61558-2-20
- IP Rating : IP20
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-2
Mechanical Attachment
- Product Mount Type : Wall Mount
Operation/Application
- Cooling Method : Active Air Cooling
- Operating Altitude (Max) (M) : 2000
- Target THDi @ Rated Power (PCT) : 10 - 15
Other
Product Type Features
- Input Termination Type : Terminal Block
- Output Termination Type : Terminal Block
Usage Conditions
- Compatible with Motor Drive Type : 6 Pulse Diode Rectifier & SCR
- Rated Voltage & Power Efficiency : >98%