TE Connectivity 3-Phase Filters 823388-SF

Description
Body Features Product Weight : .5 KG  [1.103 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .5 KG  [1.103 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 823388-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
823388-SF
3-Phase Filters 823388-SF
Body Features Product Weight : .5 KG  [1.103 LB ] Configuration Features Wiring Configuration : DELTA (3 wire + ground) Dimensions Product Height : 50 MM  [1.96 INCH ] Product Length : 128 MM  [5.03 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0 Operating Voltage (VAC) : 530 Overvoltage Category : III Industry Standards Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : .5 KG  [1.103 LB ]

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Dimensions


  • Product Height : 50 MM  [1.96 INCH ]
  • Product Length : 128 MM  [5.03 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 0
  • Operating Voltage (VAC) : 530
  • Overvoltage Category : III

Industry Standards


  • Certified To : CSA 22.2 No. 8-13, UL/IEC 60939-3
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823388-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Emi/rfi Power Line Filter, 130A, 30Ma; Filter Applications Corcom Te Connectivity - 14N8388 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 480 volts
View Details
Power Line Filter Modules - 174-150KEPS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Single Phase Filters - 1-1609034-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers
Power Line Filter Modules - 10EDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details