Body Features Product Weight : 55 G [1.94 OZ ]
Dimensions Product Height : 35.3 MM [1.38 INCH ] Product Length : 56.1 MM [2.2 INCH ] Product Width : 46.3 MM [1.82 INCH ]
Electrical Characteristics Capacitance Cx1 : .1 Capacitance Cy1 : .47 Current Rating (Max) (AMP) : 10 Inductance L1 (MICHEN) : .2 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40 Overvoltage Category : II
Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288 IP Rating : IP40 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Operation/Applicatio
n Cooling Method : Natural Convection
Product Type Features Filtering Requirements : Filtered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Body Features
- Product Weight : 55 G [1.94 OZ ]
Dimensions
- Product Height : 35.3 MM [1.38 INCH ]
- Product Length : 56.1 MM [2.2 INCH ]
- Product Width : 46.3 MM [1.82 INCH ]
Electrical Characteristics
- Capacitance Cx1 : .1
- Capacitance Cy1 : .47
- Current Rating (Max) (AMP) : 10
- Inductance L1 (MICHEN) : .2
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 70
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 40
- Overvoltage Category : II
Industry Standards
- Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939-3, CSA 22.2 No. 8-13, GB/T 15288
- IP Rating : IP40
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Operation/Application
- Cooling Method : Natural Convection
Product Type Features
- Filtering Requirements : Filtered
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : Litz Wire