TE Connectivity 3-Phase Filters 823763-SF

Description
Body Features Product Weight : .96 KG  [2.117 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 8 Inductance L1 (MICHEN) : 1960 Inductance L2 (MICHEN) : 3.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 305, 530 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : IEC 60335-1, IEC 60204-1, IEC 60939-3, UL 60939-3, CSA 22.2 No. 8-13, IEC 60335-2-40 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .96 KG  [2.117 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 8 Inductance L1 (MICHEN) : 1960 Inductance L2 (MICHEN) : 3.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 305, 530 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : IEC 60335-1, IEC 60204-1, IEC 60939-3, UL 60939-3, CSA 22.2 No. 8-13, IEC 60335-2-40 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 823763-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
823763-SF
3-Phase Filters 823763-SF
Body Features Product Weight : .96 KG  [2.117 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 120 MM  [4.724 INCH ] Product Length : 170 MM  [6.692 INCH ] Product Width : 50 MM  [1.968 INCH ] Electrical Characteristics Capacitance Cx1 : 3.3 Capacitance Cx2 : 3.3 Capacitance Cy2 : 6800 Current Rating (AMP) : 8 Inductance L1 (MICHEN) : 1960 Inductance L2 (MICHEN) : 3.4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7 Operating Voltage (VAC) : 305, 530 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : IEC 60335-1, IEC 60204-1, IEC 60939-3, UL 60939-3, CSA 22.2 No. 8-13, IEC 60335-2-40 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M  [6561.68 FT ] Operating Frequency of Application : 50, 60 Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Product Weight : .96 KG  [2.117 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 120 MM  [4.724 INCH ]
  • Product Length : 170 MM  [6.692 INCH ]
  • Product Width : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 3.3
  • Capacitance Cx2 : 3.3
  • Capacitance Cy2 : 6800
  • Current Rating (AMP) : 8
  • Inductance L1 (MICHEN) : 1960
  • Inductance L2 (MICHEN) : 3.4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 10.7
  • Operating Voltage (VAC) : 305, 530
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : IEC 60335-1, IEC 60204-1, IEC 60939-3, UL 60939-3, CSA 22.2 No. 8-13, IEC 60335-2-40
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) : 2000 M  [6561.68 FT ]
  • Operating Frequency of Application : 50, 60

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Push-In Terminal
  • Output Termination Type : Push-In Terminal

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823763-SF
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-1609091-3 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications ELV Directive; RoHS
Rated Current 3 amps
View Details
2 suppliers
Single Phase Filters - 1-1609034-3 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
3 suppliers