TE Connectivity Passive Harmonic Filters 823497-SF

Description
Body Features Product Weight : 10 KG  [22.046 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet
Description
Body Features Product Weight : 10 KG  [22.046 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Harmonic Filters - 823497-SF - TE Connectivity
Berwyn, PA, United States
Passive Harmonic Filters
823497-SF
Passive Harmonic Filters 823497-SF
Body Features Product Weight : 10 KG  [22.046 LB ] Dimensions Product Height : 190 MM  [7.48 INCH ] Product Length : 350 MM  [13.77 INCH ] Product Width : 185 MM  [7.28 INCH ] Electrical Characteristics Operating Voltage (Max) (VAC) : 480 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100 Industry Standards Certified To : UL/EN 61800-5-1, EN 61558-2-20 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-2 Mechanical Attachment Product Mount Type : Wall Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Other Frame Size Code : A Product Type Features Input Termination Type : Terminal Block Output Termination Type : Terminal Block

Body Features


  • Product Weight : 10 KG  [22.046 LB ]

Dimensions


  • Product Height : 190 MM  [7.48 INCH ]
  • Product Length : 350 MM  [13.77 INCH ]
  • Product Width : 185 MM  [7.28 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 480
  • Overvoltage Category : III
  • Short Circuit Current Rating (KAMP) : 100

Industry Standards


  • Certified To : UL/EN 61800-5-1, EN 61558-2-20
  • IP Rating : IP20
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Product Mount Type : Wall Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Other


  • Frame Size Code : A

Product Type Features


  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823497-SF
Product Name Passive Harmonic Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609989-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
View Details
2 suppliers
3-Phase Filters - 1609071-2 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
IEC Filters - 2660145 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details