TE Connectivity Single Phase Filters 9-1609095-1

Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 277 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 277 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 9-1609095-1 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
9-1609095-1
Single Phase Filters 9-1609095-1
Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 277 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Wire Lead Output Termination Type : Wire Lead Usage Conditions Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21
  • Operating Voltage (VAC) : 277

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Wire Lead
  • Output Termination Type : Wire Lead

Usage Conditions


  • Operating Temperature Range : -10 - 50 DEGC  [14 - 122 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1927-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1927-ND
Power Line Filter Modules CCM1927-ND
Single Phase EMC/EMI Line Filter 5A 277VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 5A 277VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
9-1609095-1 5FB3=F8363 - 9-1609095-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
9-1609095-1 5FB3=F8363
9-1609095-1
9-1609095-1 5FB3=F8363 9-1609095-1
9-1609095-1 5FB3=F8363

9-1609095-1 5FB3=F8363

Buy Now
Power Line Filter, 1-Ph, 5A, 277V Corcom Te Connectivity - 75AJ3495 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 5A, 277V Corcom Te Connectivity
75AJ3495
Power Line Filter, 1-Ph, 5A, 277V Corcom Te Connectivity 75AJ3495
POWER LINE FILTER, 1-PH, 5A, 277V

POWER LINE FILTER, 1-PH, 5A, 277V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 9-1609095-1 CCM1927-ND 9-1609095-1 75AJ3495
Product Name Single Phase Filters Power Line Filter Modules 9-1609095-1 5FB3=F8363 Power Line Filter, 1-Ph, 5A, 277V Corcom Te Connectivity
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 5 amps
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers
Power Line Filters - 2094472 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
DC Filters - 1-2443554-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers