TE Connectivity 3-Phase Filters 824548-SF

Description
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 50 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 50 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 824548-SF - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
824548-SF
3-Phase Filters 824548-SF
Configuration Features Wiring Configuration : Three Phase 3 Wire Electrical Characteristics Current Rating (AMP) : 50 Operating Voltage (VAC) : 300, 520 Overvoltage Category : III Industry Standards Certified To : UL 60939-3 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Operating Frequency of Application : 60, 50 Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Configuration Features


  • Wiring Configuration : Three Phase 3 Wire

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Operating Voltage (VAC) : 300, 520
  • Overvoltage Category : III

Industry Standards


  • Certified To : UL 60939-3
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000
  • Operating Frequency of Application : 60, 50

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - 817-824548-SF-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
817-824548-SF-ND
Power Line Filter Modules 817-824548-SF-ND
FN3060M-50-62

FN3060M-50-62

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 824548-SF 817-824548-SF-ND
Product Name 3-Phase Filters Power Line Filter Modules
Filter Type Three Phase Three Phase
Standards and Certifications RoHS
Rated Current 50 amps
Operating Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3 suppliers
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5374 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details
Connector, Power Entry, Plug, 10A, 250Vac; Current Rating Corcom Te Connectivity - 52T7142 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details