TE Connectivity Inlet Filters 823088-SF

Description
Body Features Product Weight : 540 G  [19.04 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Inductance L2 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 200 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet
Description
Body Features Product Weight : 540 G  [19.04 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Inductance L2 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 200 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet Filters - 823088-SF - TE Connectivity
Berwyn, PA, United States
Inlet Filters
823088-SF
Inlet Filters 823088-SF
Body Features Product Weight : 540 G  [19.04 OZ ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 184.7 MM  [7.27 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cx2 : .47 Capacitance Cy1 : 2.2 Capacitance Cy2 : 2.2 Current Rating (Max) (AMP) : 20 Electrical Resistance to Ground (KOHM) : 680 Inductance L1 (MICHEN) : 2.4 Inductance L2 (MICHEN) : 2.4 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 200 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130 Overvoltage Category : II Industry Standards Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Operation/Applicatio n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000 Product Type Features Filter Type : IEC Inlet Filter Filtering Requirements : Unfiltered Level Of Filtering : Inductor & Capacitor Output Termination Type : Litz Wire

Body Features


  • Product Weight : 540 G  [19.04 OZ ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 184.7 MM  [7.27 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Capacitance Cx1 : 1
  • Capacitance Cx2 : .47
  • Capacitance Cy1 : 2.2
  • Capacitance Cy2 : 2.2
  • Current Rating (Max) (AMP) : 20
  • Electrical Resistance to Ground (KOHM) : 680
  • Inductance L1 (MICHEN) : 2.4
  • Inductance L2 (MICHEN) : 2.4
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 200
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 130
  • Overvoltage Category : II

Industry Standards


  • Certified To : UL 60939-3, GB/T 15287, IEC/EN 60939
  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Cooling Method : Natural Convection
  • Operating Altitude (Max) (M) : 2000

Product Type Features


  • Filter Type : IEC Inlet Filter
  • Filtering Requirements : Unfiltered
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : Litz Wire
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823088-SF
Product Name Inlet Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609034-2 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3 suppliers
Filter, Emi, 15A, 430Ua, 250Vac; Capacitance Corcom Te Connectivity - 46Y9174 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Power Line Filter Modules - 174-150AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
3-Phase Filters - 1-1609969-9 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 250 amps
View Details