Body Features Product Weight : .4 KG [.882 LB ]
Dimensions Product Height : 35 MM [1.37 INCH ] Product Length : 108 MM [4.25 INCH ] Product Width : 59 MM [2.32 INCH ]
Electrical Characteristics Capacitance Cx1 : 1 Capacitance Cy1 : 10 Current Rating (AMP) : 32 Inductance L1 (MICHEN) : 1.5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87 Operating Voltage (VAC) : 277 Overvoltage Category : II
Industry Standards Certified To : GB/T 15287, UL/IEC 60939-3, CSA 22.2 No. 8-13 IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) (M) : 2000
Product Type Features Filtering Requirements : Unfiltered Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : .4 KG [.882 LB ]
Dimensions
- Product Height : 35 MM [1.37 INCH ]
- Product Length : 108 MM [4.25 INCH ]
- Product Width : 59 MM [2.32 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 1
- Capacitance Cy1 : 10
- Current Rating (AMP) : 32
- Inductance L1 (MICHEN) : 1.5
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .87
- Operating Voltage (VAC) : 277
- Overvoltage Category : II
Industry Standards
- Certified To : GB/T 15287, UL/IEC 60939-3, CSA 22.2 No. 8-13
- IP Rating : IP00
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) (M) : 2000
Product Type Features
- Filtering Requirements : Unfiltered
- Input Termination Type : Ring Terminal
- Output Termination Type : Ring Terminal
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]