Body Features Product Weight : .7 KG [1.544 LB ]
Configuration Features Wiring Configuration : WYE (4 wire + ground)
Dimensions Product Height : 90 MM [3.543 INCH ] Product Length : 160 MM [6.299 INCH ] Product Width : 45 MM [1.771 INCH ]
Electrical Characteristics Capacitance Cx1 : 3.3 Capacitance Cx2 : 3.3 Capacitance Cy2 : 100 Current Rating (AMP) : 8 Inductance L1 (MICHEN) : 1210 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .314 Operating Voltage (VAC) : 530, 305 Overvoltage Category : III Short Circuit Current Rating (KAMP) : 100
Industry Standards Certified To : IEC 60335-1, IEC 60335-2-40, UL 60939-3, IEC 60939-3, IEC 60204-1, CSA 22.2 No. 8-13 IP Rating : IP20 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Cooling Method : Natural Convection Operating Altitude (Max) : 2000 M [6561.68 FT ] Operating Frequency of Application : 60, 50
Product Type Features Filtering Requirements : Filtered Input Termination Type : Push-In Terminal Output Termination Type : Push-In Terminal
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Product Weight : .7 KG [1.544 LB ]
Configuration Features
- Wiring Configuration : WYE (4 wire + ground)
Dimensions
- Product Height : 90 MM [3.543 INCH ]
- Product Length : 160 MM [6.299 INCH ]
- Product Width : 45 MM [1.771 INCH ]
Electrical Characteristics
- Capacitance Cx1 : 3.3
- Capacitance Cx2 : 3.3
- Capacitance Cy2 : 100
- Current Rating (AMP) : 8
- Inductance L1 (MICHEN) : 1210
- Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .314
- Operating Voltage (VAC) : 530, 305
- Overvoltage Category : III
- Short Circuit Current Rating (KAMP) : 100
Industry Standards
- Certified To : IEC 60335-1, IEC 60335-2-40, UL 60939-3, IEC 60939-3, IEC 60204-1, CSA 22.2 No. 8-13
- IP Rating : IP20
- Pollution Degree : PD2
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Cooling Method : Natural Convection
- Operating Altitude (Max) : 2000 M [6561.68 FT ]
- Operating Frequency of Application : 60, 50
Product Type Features
- Filtering Requirements : Filtered
- Input Termination Type : Push-In Terminal
- Output Termination Type : Push-In Terminal
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]