TE Connectivity Active Harmonic Filters 823334-SF

Description
Body Features Product Weight : 400 KG  [881.848 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 300 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 400 KG  [881.848 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 300 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Harmonic Filters - 823334-SF - TE Connectivity
Berwyn, PA, United States
Active Harmonic Filters
823334-SF
Active Harmonic Filters 823334-SF
Body Features Product Weight : 400 KG  [881.848 LB ] Configuration Features Wiring Configuration : WYE (4 wire + ground) Dimensions Product Height : 2328 MM  [91.65 INCH ] Product Length : 600 MM  [23.62 INCH ] Product Width : 600 MM  [23.62 INCH ] Electrical Characteristics Mitigation Current (AMP) : 300 Operating Voltage (Max) (VAC) : 415 Industry Standards IP Rating : IP54 Pollution Degree : PD2 Mechanical Attachment Product Mount Type : Floor Mount Operation/Applicatio n Cooling Method : Active Air Cooling Operating Altitude (Max) (M) : 1000 Product Options : Switch Disconnector Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Product Weight : 400 KG  [881.848 LB ]

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Dimensions


  • Product Height : 2328 MM  [91.65 INCH ]
  • Product Length : 600 MM  [23.62 INCH ]
  • Product Width : 600 MM  [23.62 INCH ]

Electrical Characteristics


  • Mitigation Current (AMP) : 300
  • Operating Voltage (Max) (VAC) : 415

Industry Standards


  • IP Rating : IP54
  • Pollution Degree : PD2

Mechanical Attachment


  • Product Mount Type : Floor Mount

Operation/Application


  • Cooling Method : Active Air Cooling
  • Operating Altitude (Max) (M) : 1000
  • Product Options : Switch Disconnector

Product Type Features


  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 823334-SF
Product Name Active Harmonic Filters
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KEBS6AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-2405077-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
3 suppliers
Filter, Power Line, 80V, 100A, 340Uh; Filter Applications Corcom Te Connectivity - 53M6301 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Current 100 amps
View Details
3-Phase Filters - 1-1609966-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 1 amps
View Details