TE Connectivity Single Phase Filters 822972-SF

Description
Body Features Product Weight : .41 KG  [.904 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .43 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : .41 KG  [.904 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .43 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 822972-SF - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
822972-SF
Single Phase Filters 822972-SF
Body Features Product Weight : .41 KG  [.904 LB ] Dimensions Product Height : 35 MM  [1.37 INCH ] Product Length : 149.4 MM  [5.88 INCH ] Product Width : 73 MM  [2.87 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .43 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 277 Overvoltage Category : II Industry Standards IP Rating : IP00 Pollution Degree : PD2 UL Flammability Rating : UL 94V-0 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Cooling Method : Natural Convection Product Type Features Filtering Requirements : Unfiltered Input Termination Type : FASTON Output Termination Type : FASTON Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Product Weight : .41 KG  [.904 LB ]

Dimensions


  • Product Height : 35 MM  [1.37 INCH ]
  • Product Length : 149.4 MM  [5.88 INCH ]
  • Product Width : 73 MM  [2.87 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .43
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82
  • Operating Voltage (VAC) : 277
  • Overvoltage Category : II

Industry Standards


  • IP Rating : IP00
  • Pollution Degree : PD2
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Cooling Method : Natural Convection

Product Type Features


  • Filtering Requirements : Unfiltered
  • Input Termination Type : FASTON
  • Output Termination Type : FASTON

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 822972-SF
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

DC Filters - 1-2443552-5 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 600 amps
View Details
3 suppliers
3-Phase Filters - 1-1609966-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers