Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar, PDSO14
IC REG LINEAR 5V 200MA
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LINEAR 5V 200MA DSO14
IC REG LINEAR 5V 200MA DSO14
| Rochester Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLE4262GMXUMA2 | 376-TLE4262GMXUMA2 | TLE4262GMXUMA2 | TLE4262GMXUMA2 | TLE4262GMXUMA2 |
| Product Name | IC REG LINEAR 5V 200MA | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | SOIC | ||
| Output Voltage Type | Fixed; Fixed | ||||
| Life Cycle Stage | Obsolete | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| VIN | 5.2 volts |