Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA PG-DSO-8
IC REG LINEAR 5V 180MA DSO8 Product overview: TLE42632ESXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 180MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 180MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE42632ESXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 899880-TLE42632ESXUM
Series: Automotive, AEC-Q100, OPTIREG™
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed Output 180mA PG-DSO-8
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE42632
Categories: Integrated Circuits (ICs)
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4263-2ESTR-ND, TLE4263-2ESTR, TLE4263-2ES-ND, TLE42632ESXUMA1CT, TLE4263-2ES, TLE4263-2ESDKR, TLE42632ESXUMA1TR, TLE42632ESXUMA1DKR, TLE4263-2ESCT-ND, SP000366102, TLE42632ES, TLE4263-2ESDKR-ND, TLE4263-2ESCT
IC REG LINEAR 5V 180MA DSO8
IC REG LINEAR 5V 180MA DSO8
LDO Voltage Regulators LINEAR VLTGE REG
IC REG LINEAR 5V 180MA DSO8
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLE42632ESXUMA1 | TLE42632ESXUMA1DKR-ND | 776-TLE42632ESXUMA1 | 899880-TLE42632ESXUMA1 | TLE42632ESXUMA1 | TLE42632ESXUMA1 | TLE42632ESXUMA1 | TLE42632ESXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 180MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLE42632ESXUMA1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | SO-8; Other; PG-DSO-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SO-8; Other; PG-DSO-8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Reset, Watchdog |