Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1 TLE4253GSXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 122133-TLE4253GSXUMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: Tracking Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.6V @ 200mA Operating Supply Current: 150μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 122133-TLE4253GSXUMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: Tracking Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.6V @ 200mA Operating Supply Current: 150μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1 - 122133-TLE4253GSXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1
122133-TLE4253GSXUMA1
PMIC - PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1 122133-TLE4253GSXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 122133-TLE4253GSXUMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.28V @ 200mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: Tracking Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: PG-DSO-8 Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): Tracking Dropout Voltage-Max: 0.6V @ 200mA Operating Supply Current: 150μA to 15mA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 122133-TLE4253GSXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.28V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: Tracking
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): Tracking
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 150μA to 15mA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
250MA Voltage Regulator IC
776-TLE4253GSXUMA1
250MA Voltage Regulator IC 776-TLE4253GSXUMA1
IC REG LINEAR POS ADJ 250MA DSO8 Product overview: TLE4253GSXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4253GSXUMA1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 250MA DSO8 Product overview: TLE4253GSXUMA1 from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLE4253GSXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLE4253GSXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLE4253GSXUMA1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLE4253GSXUMA1TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA PG-DSO-8

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLE4253GSXUMA1
PMIC - Voltage Regulators - Linear TLE4253GSXUMA1
IC REG LINEAR POS ADJ 250MA DSO8

IC REG LINEAR POS ADJ 250MA DSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLE4253GSXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLE4253GSXUMA1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLE4253GSXUMA1
IC REG LINEAR POS ADJ 250MA DSO8

IC REG LINEAR POS ADJ 250MA DSO8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 122133-TLE4253GSXUMA1 776-TLE4253GSXUMA1 TLE4253GSXUMA1TR-ND TLE4253GSXUMA1 TLE4253GSXUMA1
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLE4253GSXUMA1 250MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SO-8; Other; PG-DSO-8 Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Reverse Voltage Protection; Enable Reverse Voltage Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 7 to 60 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Power Management IC - 713-BQ24312DSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 1914782 - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type Other; μmax
View Details